EXB-24V330JX

Quick Quote
Part No EXB-24V330JX
Manufacturer Panasonic
Catalog Resistor Networks, Arrays
Description RES ARRAY 2 RES 33 OHM 0404
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306562-EXB-24V330JX
Manufacturer Panasonic Electronic Components
Category Resistors- Resistor Networks, Arrays
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Circuit Type Isolated
Resistance (Ohms) 33
Tolerance (+ or -) ±5%
Temperature Coefficient ±200ppm/°C
Operating Temperature -55°C ~ 125°C
Package / Case 0404 (1010 Metric), Convex
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

33 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

You May Also Be Interested in

Vishay
Res Thick Film NET 180 Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD T/R
Need more? Email Us
YAGEO
RES ARRAY 4 RES 10K OHM 2012 / 10k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Lowest to $0.2330
Vishay
RES ARRAY 2 RES 330K OHM 0606 / 330k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Need more? Email Us
Vishay
Res Thick Film NET 680Ohm 2% 2W ±100ppm/°C Bussed Molded 16-Pin DIP Thru-Hole Tube
Need more? Email Us
Vishay
Vishay Dale. Res Net DIP10KX15 2% .15W@25C
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM TO236-3 / 1k, 100k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 100 OHM 1206 / 100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Lowest to $0.0090
Bi technologies
Resistor Networks & Arrays 330/470 10 PIN 2% LOW C-SIP
Need more? Email Us
YAGEO
RES ARRAY 2 RES 22 OHM 0302 / 22 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention