LTO030F80000JTE3

Part No LTO030F80000JTE3
Manufacturer Vishay
Catalog Through Hole Resistors
Description SFERNICE FIXED RESISTORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307332-LTO030F80000JTE3
Manufacturer Vishay Sfernice
Category Resistors- Through Hole Resistors
Packaging  Tube
Part Status Active
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220-2

Description

FEATURES
• 30 W at 25 °C case temperature heatsink mounted
• Direct mounting ceramic on heatsink
• Broad resistance range: 0.010 Ω to 550 kΩ
• Non inductive
• TO-220 package: compact and easy to mount
• Material categorization: for definitions of compliance please see www.vishay.com/doc?99912

You May Also Be Interested in

Yageo
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
Yageo
RES 523K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.24K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 4.32K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention