70ABJ-4-F0E

Quick Quote
Part No 70ABJ-4-F0E
Manufacturer Bourns Inc.
Catalog Rectangular Connectors
Description CONN SPRING MOD FEMALE 4POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305356-70ABJ-4-F0E
Manufacturer Bourns Inc.
Category Connectors, Interconnects -Rectangular Connectors Spring Loaded
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Connector Type Compression Contact, Female
Number of Contacts 4
Pitch 0.050" (1.27mm)
Mounting Type Surface Mount
Material Copper Alloy
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Features 

  • 1.27 mm pitch 
  • Precious metal contacts 
  • Twin hot contacts (symmetrical pad layout) 
  • Pick & place compatible 
  • High cycle life - 50,000 cycles

You May Also Be Interested in

TE Connectivity
CONN SOCKET 14-20AWG CRIMP TIN
Lowest to $0.2420
Molex, LLC
CTX-J100 RECEPTACLE TERMINAL(L)
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 6POS 2.54MM
Lowest to $1.2820
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 12POS 2MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 6POS
Lowest to $2.4500
Amphenol FCI
CONN RCPT 30POS 0.1 GOLD SMD R/A
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
16+ $3.2510 $52.0160
38+ $2.6670 $101.3460
59+ $2.5840 $152.4560
80+ $2.5000 $200.0000
104+ $2.4170 $251.3680
139+ $2.1670 $301.2130
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
In Stock: 500 pieces Factory Stock: 500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention