11306-09-20G

Part No 11306-09-20G
Manufacturer SAPPHIRE
Catalog Graphics
Description Pulse Radeon RX 6700 XT 12GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1475776-11306-09-20G
Manufacturer SAPPHIRE

Description

The Sapphire Pulse Radeon RX 6700 XT 12GB GDDR6 is designed for gamers who demand high fidelity visuals and top-notch performance. Manufactured by Sapphire, a leading name in graphics card development, the Pulse series stands out for its excellent cooling solutions and robust build quality. This particular model, the Radeon RX 6700 XT, leverages AMD's RDNA 2 architecture, ensuring superior performance in 1440p gaming with ray tracing support. The 12GB of GDDR6 memory is ample for modern games, providing enough bandwidth to handle high-resolution textures and complex 3D models smoothly. Sapphire's intelligent cooling technology keeps the card at low temperatures, enhancing its durability and performance consistency. Customizable RGB lighting adds a personal touch to any gaming rig, while the metal backplate contributes to the card's rigidity and aesthetic appeal. With great performance, efficient cooling, and Sapphire's reliability, the 11306-09-20G is an excellent choice for gamers looking to experience the latest titles at their best.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-D1473-V37 - Nvidia Quadro NVS 300 Graphics Controller
Need more? Email Us
Dell
NVIDIA Quadro P600 2GB
Need more? Email Us
Dell
Nvidia Quadro 4000 2GB
Need more? Email Us
Dell
DELL NVIDIA Tesla T4. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Passive
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3857-V304 - Nvidia Quadro RTX4000 Computing Processor Board
Need more? Email Us
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
Dell
Nvidia Quadro P4000 8GB 256-bit 3.0 x16 HP TWPW0
Need more? Email Us
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4025-L150 - Nvidia A30 Computing Processor Board
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050