11268-01-20G

Part No 11268-01-20G
Manufacturer SAPPHIRE
Catalog Graphics
Description PULSE RADEON RX 550 4G GDDR5 HDMI / DVI-D / DP OC (UEFI) LITE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1475603-11268-01-20G
Manufacturer SAPPHIRE

Description

The Sapphire 11268-01-20G graphics card is part of the PULSE series, specifically the RADEON RX 550 4G GDDR5 model. This card is designed for gamers and PC users who seek an affordable upgrade to enhance their computer's visual performance. With 4GB of GDDR5 memory, it provides a decent boost for playing current games at medium settings and for multimedia applications. The card features HDMI, DVI-D, and DisplayPort outputs, offering versatile connectivity options for various display setups. It supports overclocking (OC) with UEFI Lite for enhanced performance and is equipped with Sapphire's efficient cooling technology to maintain optimal temperatures. The PULSE RADEON RX 550 4G GDDR5 is an excellent choice for budget-conscious users or those building entry-level gaming PCs, offering reliable performance and good value.

You May Also Be Interested in

Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F4025-L580 - Nvidia Quadro RTX8000 Computing Processor Board
Need more? Email Us
Dell
DELL NVIDIA Tesla T4. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Passive
Need more? Email Us
CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D1473-V37 - Nvidia Quadro NVS 300 Graphics Controller
Need more? Email Us
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
Dell
Nvidia Quadro P4000 8GB 256-bit 3.0 x16 HP TWPW0
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380