MAL205859681E3

Quick Quote
Part No MAL205859681E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 680UF 20% 100V SNAP TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Aluminum Electrolytic Capacitors
Packaging  Tape & Box (TB)
Part Status Active
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 232mOhm @ 100Hz
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Ripple Current @ Low Frequency 1.35 A @ 100 Hz
Impedance 140 mOhms
Lead Spacing 0.394" (10.00mm)
Win Source Part Number WS1307301-MAL205859681E3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

680 µF 100 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 232mOhm @ 100Hz 10000 Hrs @ 105°C

You May Also Be Interested in

Nichicon
CAP ALUM 100UF 20% 10V SMD / 100 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0750
Rubycon
CAP ALUM 220UF 20% 10V RADIAL / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 33UF 20% 63V RADIAL / 33 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL / 1000 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3020
Rubycon
CAP ALUM 1000UF 20% 6.3V RADIAL / 1000 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.0790
Rubycon
CAP ALUM 33UF 20% 450V RADIAL / 33 µF 450 V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Lowest to $0.8600
Rubycon
CAP ALUM 100UF 20% 100V RADIAL / 100 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
CAP ALUM 10000UF 20% 40V SCREW
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention