11325-04-21G

Part No 11325-04-21G
Manufacturer SAPPHIRE
Catalog Graphics
Description VGA SAPPHIRE RADEON RX 7900 GRE 16GB Pulse Gaming OC GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue

Category Graphics
Win Source Part Number 1475793-11325-04-21G
Manufacturer SAPPHIRE

Description

The Sapphire Radeon RX 7900 GRE 16GB Pulse Gaming OC GDDR6 graphics card is meticulously crafted to cater to the needs of serious gamers who prioritize performance, durability, and value. This model is from Sapphire's renowned Pulse series, which is celebrated for delivering reliable performance at a competitive price point, without compromising on quality. Integrating 16GB of high-speed GDDR6 memory, the RX 7900 GRE Pulse Gaming OC is adept at handling the complexities of modern games, high-resolution video editing, and 3D rendering tasks with ease. Featuring a sophisticated dual-x cooling technology, the card ensures cool and quiet operation, enhancing longevity and stable performance during intense gaming sessions. Support for the latest gaming innovations, including ray tracing and AMD FidelityFX, ensures gamers can enjoy realistic lighting, shadows, and reflections along with improved frame rates. The card offers robust build quality with a sleek design and backplate, providing additional protection and aesthetics to any gaming setup. For gamers looking to elevate their gaming experience without breaking the bank, the Sapphire Radeon RX 7900 GRE Pulse Gaming OC presents a compelling choice.

You May Also Be Interested in

CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
Dell
DELL NVIDIA Tesla T4. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Passive
Need more? Email Us
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3857-V304 - Nvidia Quadro RTX4000 Computing Processor Board
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F4025-L580 - Nvidia Quadro RTX8000 Computing Processor Board
Need more? Email Us
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
Dell
Tesla P4 8GB JKR86
Need more? Email Us
Dell
NVIDIA Grid K2 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880