EEE-FK0J221P

Quick Quote
Part No EEE-FK0J221P
Manufacturer Panasonic
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 220uF 6.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 220 uF
Voltage Rating DC 6.3 VDC
Diameter 6.3 mm
Length 5.8 mm
Life 2000 Hour
Product High Temp Electrolytic Capacitors
Tolerance 20 %
Ripple Current 240 mA
ESR 360 mOhms
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Height 5.8 mm
Series FK
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Termination Style SMD/SMT
Type Aluminum Electrolytic Capacitors/Medium-size
Brand Panasonic
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention