EEV-FK1J471M

Quick Quote
Part No EEV-FK1J471M
Manufacturer Panasonic
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 470uF 63V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 470 uF
Voltage Rating DC 63 VDC
Diameter 16 mm
Length 17 mm
Life 5000 Hour
Product Aluminum Electrolytic Capacitors
Tolerance 20 %
Ripple Current 1.41 A
ESR 82 mOhms
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Height 16.5 mm
Series FK
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Termination Style SMD/SMT
Brand Panasonic
Product Type Electrolytic Capacitors
Standard Pack Qty 125
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention