EEE-FC1E221P

Quick Quote
Part No EEE-FC1E221P
Manufacturer Panasonic
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 220uF 25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 220 uF
Voltage Rating DC 25 VDC
Diameter 10 mm
Length 10.5 mm
Life 1000 Hour
Product Low Impedance Electrolytic Capacitors
Tolerance 20 %
Ripple Current 670 mA
ESR 150 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Height 10.2 mm
Series FC
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Termination Style SMD/SMT
Brand Panasonic
Product Type Electrolytic Capacitors
Standard Pack Qty 500
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention