EEC-S0HD224V

Quick Quote
Part No EEC-S0HD224V
Manufacturer Panasonic
Catalog Capacitors
Description Supercapacitors / Ultracapacitors .22F 5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 220000 uF
Voltage Rating DC 5.5 VDC
Termination Style Radial
Lead Spacing 5 mm
Diameter 10.5 mm
Length 11.5 mm
Width 5 mm
Life 1000 Hour
Tolerance - 20 %, + 80 %
Product EDLC / Supercaps
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 70 C
Height 11.5 mm
Series SD
Packaging Bulk
Operating Temperature Range - 25 C to + 70 C
Type Stacked Coin Cell
Brand Panasonic
Capacitance - uF 220000 uF
Product Type Supercapacitors / Ultracapacitors
Standard Pack Qty 200
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention