PMZ600UNELYL

Quick Quote
Part No PMZ600UNELYL
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 600MA DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Part Status Active
Rds On (Max) @ Id, Vgs 620mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 21.3 pF @ 10 V
Power Dissipation (Max) 2.7W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-883
Win Source Part Number WS1306879-PMZ600UNELYL
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

N-Channel 20 V 600mA (Tc) 2.7W (Tc) Surface Mount SOT-883

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 40V 160A D2PAK
Lowest to $1.5530
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention