HTS541050A9E680

Quick Quote
Part No HTS541050A9E680
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description Hitachi 日立 Travelstar 5K1000 2.5-inch 5100rpm SATA3 Hard Disk 1TB (HTS541010A9E680)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473553-HTS541050A9E680
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HTS541050A9E680, marketed under the name Hitachi Travelstar 5K1000, is a 2.5-inch hard disk drive offering a 1TB capacity. This HDD is designed for use in portable computing devices such as laptops, gaming consoles, and external storage systems. Operating on a SATA3 interface, it provides a fast data transfer rate that enhances overall system performance and responsiveness. With a rotation speed of 5100rpm, it balances speed and energy efficiency, making it an ideal choice for users looking for extended battery life without compromising on storage capacity or speed. Manufactured by Hitachi, it reflects the brand's commitment to quality and reliability, offering an excellent storage solution for mobile computing environments where performance and portability are crucial.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 850 Pro
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention