G02P06

Quick Quote
Part No G02P06
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,60V,-1.6A,SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 60V
Current(ID) -1.6A
RDS(on) RD(max)<190mΩ@-10V
VTH VTH-1.2V~-2.5V
Package SOT-23
Win Source Part Number 1477155-G02P06
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Infineon Technologies
MOSFET N-CH 55V 1.5A SOT-223
Lowest to $0.2330
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Infineon Technologies
AUTOMOTIVE POWER MOSFET
Lowest to $3.8810
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
500+ $0.1010 $50.5000
1,205+ $0.0830 $100.0150
1,875+ $0.0800 $150.0000
2,565+ $0.0780 $200.0700
3,335+ $0.0750 $250.1250
4,480+ $0.0670 $300.1600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 500 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention