GT400P10T

Quick Quote
Part No GT400P10T
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,100V,35A, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 100V
Current(ID) 35A
RDS(on) RD(max)<35mΩ@10V
VTH VTH1.0V~2.5V
Package TO-220
Win Source Part Number 1477206-GT400P10T
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Texas Instruments
MOSFET N-CH 25V 100A 8VSON
Lowest to $0.7160
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention