ADC3661IRSBR

Quick Quote
Part No ADC3661IRSBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL-CHANNEL, 16-BIT, 10-MSPS, L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Packaging Tape & Reel (TR)
Part Status Active
Sampling Rate (Per Second) 10M
Input Type Single Ended
Data Interface LVDS - Serial, SPI
Configuration MUX-ADC
Reference Type External, Internal
Voltage - Supply, Analog 1.75V ~ 1.85V
Voltage - Supply, Digital 1.75V ~ 1.85V
Operating Temperature -40°C ~ 105°C
Win Source Part Number WS1304126-ADC3661IRSBR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)

You May Also Be Interested in

Maxim Integrated
Lowest to $7.0600
Maxim Integrated
IC ADC 10BIT SAR 8UMAX / 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16/24B SIG-DELTA 28TSSOP / 16, 24 Bit Analog to Digital Converter 3, 6 Input 2 Sigma-Delta 28-TSSOP
Lowest to $17.8990
Texas Instruments
IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Lowest to $2.2610
Analog Devices Inc.
IC ADC 12BIT PIPELINED 64LQFP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
Lowest to $11.3050
Texas Instruments
4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 16BIT SAR 38TSSOP
Lowest to $23.5510
Texas Instruments
DUAL CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS
Lowest to $79.0480
Texas Instruments
IC ANALOG TO DIGITAL CONVERTER / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-VQFN (5x5)
Lowest to $15.0730
Linear Technology
Single Chip 12-Bit Data Acquisition System
Lowest to $42.6870

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $169.1310 $169.1310
2+ $163.4930 $326.9860
3+ $146.5800 $439.7400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
In Stock: 197 pieces Factory Stock: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention