TPL51200-DF8R

Part No TPL51200-DF8R
Manufacturer 3Peak
Catalog PMIC - Voltage Regulators - Special Purpose
Description VOLTAGE REGULATOR IC 1 OUTPUT 10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer 3PEAK
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Part Status Active
Applications Converter, DDR Bus Termination Regulator
Voltage - Input 2.375V ~ 5.5V
Voltage - Output 0.1V ~ 3.5V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Win Source Part Number WS1304771-TPL51200-DF8R

Description

With the development of main processors in PCs and servers, more and more source double-data-rate (DDR) memories are required in the mainboard, where the input voltage becomes lower and lower, and space limitation becomes higher and higher.
The TPL51200 series devices are 3-A sink and source DDR termination regulators specifically designed for the DDR applications with heavy space limitation. The TPL51200 series devices implement a fast load-transient response and only requires a minimum output capacitance of 20 μF.
The TPL51200 series devices support a remote-sensing function and all power requirements for DDR VTT bus termination. In addition, the TPL51200 series devices provide an open-drain PG signal for VTT regulation indication and an EN signal that can be used to discharge VTT for DDR applications.
The TPL51200 series devices are available in the thermally efficient 10-pin 3×3 DFN package with thermal pad, and support the operating temperature range from –40°C to +125°C.

You May Also Be Interested in

3Peak
VOLTAGE REGULATOR IC 1 OUTPUT 10
Lowest to $0.1890
Maxim Integrated
IC PWR MGMT 3G 42WLP
Lowest to $3.7690
Texas Instruments
IC POWER / series Controller, Intel IMVP8, Intel IMVP9 Voltage Regulator IC 1 Output 20-WQFN (3x3)
Lowest to $0.3400
Maxim Integrated
LOW-VOLTAGE DDR LINEAR REGULATOR
Lowest to $0.5000
Infineon Technologies
IC CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / - Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)
Need more? Email Us
Maxim Integrated
NOTEBOOK CPU STEP-DOWN CONTROLLE
Lowest to $9.4210
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.2980
Texas Instruments
IC REG ARM A8/A9 7OUT 48VQFN / series ARM® Cortex™ -A8/A9 SOCs, FPGA Voltage Regulator IC 7 Output 48-VQFN (6x6)
Lowest to $1.8840

Top Sellers

Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
435+ $0.2320 $100.9200
670+ $0.2250 $150.7500
920+ $0.2180 $200.5600
1,185+ $0.2110 $250.0350
1,590+ $0.1890 $300.5100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 350,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention