TEH100M1R00FE

Quick Quote
Part No TEH100M1R00FE
Manufacturer Ohmite
Catalog Through Hole Resistors
Description RES 1 OHM 1% 100W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307355-TEH100M1R00FE
Manufacturer Ohmite
Category Resistors Through Hole Resistors
Packaging  Tube
Part Status Active
Resistance (Ohms) 1 Ohms
Tolerance (+ or -) ±1%
Power (Watts) 100W
Composition Thick Film
Temperature Coefficient 250ppm/°C
Package / Case TO-247-2
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a heat sink.

You May Also Be Interested in

YAGEO
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 100 OHM 0.4W 5% AXIAL
Lowest to $0.0480
YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.21K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
YAGEO
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 360 OHM 1% 1/2W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess