TPL51206-DFFR

Part No TPL51206-DFFR
Manufacturer 3Peak
Catalog PMIC - Voltage Regulators - Special Purpose
Description VOLTAGE REGULATOR IC 1 OUTPUT 10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer 3PEAK
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Part Status Active
Applications Converter, DDR Bus Termination Regulator
Voltage - Input 3V ~ 5.5V
Voltage - Output 0.1V ~ 3.5V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (2x2)
Win Source Part Number WS1304772-TPL51206-DFFR

Description

With the development of main processors in PCs and servers, more and more source double-data-rate (DDR) memories are required in the mainboard, where the input voltage becomes lower and lower, and space limitation becomes higher and higher.
The TPL51200 series devices are 3-A sink and source DDR termination regulators specifically designed for the DDR applications with heavy space limitation. The TPL51200 series devices implement a fast load-transient response and only requires a minimum output capacitance of 20 μF.
The TPL51200 series devices support a remote-sensing function and all power requirements for DDR VTT bus termination. In addition, the TPL51200 series devices provide an open-drain PG signal for VTT regulation indication and an EN signal that can be used to discharge VTT for DDR applications.
The TPL51200 series devices are available in the thermally efficient 10-pin 3×3 DFN package with thermal pad, and support the operating temperature range from –40°C to +125°C.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.2980
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC PWR MGMT 3G 42WLP
Lowest to $3.7690
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / - Converter, 3G RF Power Amplifier Voltage Regulator IC 1 Output 12-WLCSP (2.23x1.46)
Need more? Email Us
ON Semiconductor
IC REG CONV 3G 1OUT 16WLCSP / - Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.71x1.71)
Lowest to $0.5660
Texas Instruments
IC REG CTRLR INTEL 1OUT 32VQFN
Lowest to $0.8740
Maxim Integrated
NOTEBOOK CPU STEP-DOWN CONTROLLE
Lowest to $9.4210
Maxim Integrated
MAX843 -2V GAASFET BIAS
Lowest to $2.2610
NXP
IC REG AUTO APPL 6OUT 48LQFP / series Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
140+ $0.3680 $51.5200
335+ $0.3020 $101.1700
515+ $0.2920 $150.3800
710+ $0.2830 $200.9300
915+ $0.2740 $250.7100
1,225+ $0.2450 $300.1250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 36,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention