RC1206FR-071ML

Quick Quote
Part No RC1206FR-071ML
Manufacturer YAGEO
Catalog Resistors
Description Thick Film Resistors - SMD 1 MOhms 250 mW 1206 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series RC L
Resistance 1 mOhms
Power Rating 250 mW (1/4 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 200 V
Case Code - in 1206
Case Code - mm 3216
Application High Reliability
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.55 mm (0.022 in)
Length 3.1 mm (0.122 in)
Product Thick Film Resistors SMD
Technology Thick Film
Termination Style SMD/SMT
Type General Purpose
Width 1.6 mm (0.063 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Lowest to $61.2580
TE Connectivity
Thin Film Resistors - SMD 430K OHM .1% 25PPM 1/6W
Lowest to $0.3720
Panasonic
RES SMD 249K OHM 0.1% 1/10W 0603
Lowest to $0.0610
YAGEO
RES SMD 2M OHM 1% 1/4W 1206
Lowest to $0.0080
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.3770
TE Connectivity
Thin Film Resistors - SMD RR02 5% R82 AMMO
Need more? Email Us
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1040
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Lowest to $1.2280
TE Connectivity
Thick Film Resistors - SMD 3520 1M 5%
Lowest to $0.0570
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention