1-2176051-1

Quick Quote
Part No 1-2176051-1
Manufacturer TE Connectivity
Catalog Resistors
Description Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304733-1-2176051-1
Manufacturer TE Connectivity
Category Current Sense Resistors - SMD
Resistance (Ohms) 130 mOhms
Power Rating(s) 125 mW (1/8 W)
Tolerance 1 %
Temperature Coefficient 300 PPM / C
Termination 2 Terminal
Termination Style SMD/SMT
Applications Current Sense
Mounting Style PCB Mount
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

 

You May Also Be Interested in

TE Connectivity
Thin Film Resistors - SMD 430K OHM .1% 25PPM 1/6W
Lowest to $0.3720
TE Connectivity
Thin Film Resistors - SMD RR02 5% R82 AMMO
Need more? Email Us
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Lowest to $61.2580
YAGEO
RES SMD 2M OHM 1% 1/4W 1206
Lowest to $0.0080
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Lowest to $1.2280
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1040
TE Connectivity
Thick Film Resistors - SMD 3520 1M 5%
Lowest to $0.0570
Panasonic
RES SMD 249K OHM 0.1% 1/10W 0603
Lowest to $0.0610
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.3770

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention