CC0805KKX6S5BB106

Quick Quote
Part No CC0805KKX6S5BB106
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 10UF 6.3V X6S 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306230-CC0805KKX6S5BB106
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X6S
Operating Temperature -55°C ~ 105°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURER

  • Supplied in tape on reel
  • Nickel-barrier end termination
  • RoHS compliant
  • Halogen free compliant

You May Also Be Interested in

Murata Electronics North America
Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R
Lowest to $0.0090
Meritek
CAP CER 10UF 10V X5R 1210 / 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Need more? Email Us
KEMET
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
Murata Electronics North America
Cap Ceramic 4.7uF 6.3V X5R 20%
Lowest to $0.0100
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
CAP CER 0.1UF 25V Y5V 0402 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
CAP CER 0.68UF 100V X7R 1825
Need more? Email Us
Murata Electronics North America
Lowest to $0.0290
Murata Electronics North America
CAP CER 150PF 50V C0G/NP0 0603
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention