CC0805ZRY5V9BB474

Quick Quote
Part No CC0805ZRY5V9BB474
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 50V Y5V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306214-CC0805ZRY5V9BB474
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 0.47 µF
Tolerance -20%, +80%
Voltage - Rated 50V
Temperature Coefficient Y5V (F)
Operating Temperature -30°C ~ 85°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES 

  • Supplied in tape on reel
  • Nickel-barrier end termination
  • RoHS compliant
  • Halogen Free compliant

You May Also Be Interested in

NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340
Murata Electronics North America
CAP CER
Lowest to $0.1510
KEMET
CAP CER 10UF 16V X5R 0805 / 10 μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0300
Samsung
CAP CER 3.9PF 50V C0G/NP0 0805
Need more? Email Us
Murata Electronics North America
Lowest to $0.0290
KEMET
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
Murata Electronics North America
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R
Need more? Email Us
Murata Electronics North America
CAP CER 47PF 50V C0G/NP0 0603
Lowest to $0.0950

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,780+ $0.0360 $100.0800
4,290+ $0.0350 $150.1500
5,885+ $0.0340 $200.0900
7,580+ $0.0330 $250.1400
10,345+ $0.0290 $300.0050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 16,001 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention