CC0805KRX7R9BB122

Quick Quote
Part No CC0805KRX7R9BB122
Manufacturer YAGEO
Catalog Ceramic Capacitors
Description CAP CER 1200PF 50V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306215-CC0805KRX7R9BB122
Manufacturer YAGEO
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 1200 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount, MLCC
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

FEATURES 

  • Supplied in tape on reel 
  • Nickel-barrier end termination 
  • RoHS compliant 
  • Halogen Free compliant

You May Also Be Interested in

KEMET
CAP CER 1UF 5% 50V X7R RADIAL / 1 µF ±5% 50V Ceramic Capacitor X7R Radial
Need more? Email Us
Murata Electronics North America
Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125C T/R
Need more? Email Us
Murata Electronics North America
CAP CER 47PF 50V C0G/NP0 0603
Lowest to $0.0950
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Samsung
CAP CER 3.9PF 50V C0G/NP0 0805
Need more? Email Us
YAGEO
CAP CER 0.022UF 50V X7R 0805 / 0.022 μF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.1470
Murata Electronics North America
CAP CER 0.1UF 25V Y5V 0402 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Need more? Email Us
YAGEO
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010
Samsung
CAP CER 10UF 10V X5R 0402 / 10 μF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Lowest to $0.0050

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3,575+ $0.0140 $50.0500
8,335+ $0.0120 $100.0200
13,640+ $0.0110 $150.0400
18,185+ $0.0110 $200.0350
22,730+ $0.0110 $250.0300
33,335+ $0.0090 $300.0150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess