MKS2C031001A00JI00

Quick Quote
Part No MKS2C031001A00JI00
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 63VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max) 0.256" (6.50mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Win Source Part Number WS1306518-MKS2C031001A00JI00
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

You May Also Be Interested in

WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
KEMET
CAP FILM 210UF 10% 500VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess