C4AQLEW6210A3BK

Quick Quote
Part No C4AQLEW6210A3BK
Manufacturer KEMET
Catalog Film Capacitors
Description CAP FILM 210UF 10% 500VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Film Capacitors
Packaging  Box
Part Status Active
Capacitance 210 µF
Tolerance ±10%
ESR (Equivalent Series Resistance) 1.4 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial - 4 Leads
Size / Dimension 2.264" L x 1.772" W (57.50mm x 45.00mm)
Height - Seated (Max) 2.571" (65.30mm)
Win Source Part Number WS1306470-C4AQLEW6210A3BK
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

210 µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

You May Also Be Interested in

Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess