MKP1O126805D00KSSD

Quick Quote
Part No MKP1O126805D00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description MKP 10 0.068 F 1000 VDC 7X16.5X2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Win Source Part Number WS1306833-MKP1O126805D00KSSD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● Pulse duty construction
●  Self-healing
●  Very low dissipation factor
● Negative capacitance change versus temperature
●  AEC-Q200 qualified
● According to RoHS 2015/863/EU

You May Also Be Interested in

KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
25+ $2.0370 $50.9250
60+ $1.6720 $100.3200
93+ $1.6190 $150.5670
128+ $1.5670 $200.5760
166+ $1.5150 $251.4900
221+ $1.3580 $300.1180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention