FKP2C013301D00JSSD

Quick Quote
Part No FKP2C013301D00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 2 3300 pF 63 VDC 4.5x6x7.2 P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging Bulk
Part Status Active
Capacitance 3300 pF
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Size / Dimension 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max) 0.236" (6.00mm)
Lead Spacing 0.197" (5.00mm)
Win Source Part Number WS1306726-FKP2C013301D00JSSD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

3300 pF Film Capacitor 40V 63V Polypropylene (PP) Radial

You May Also Be Interested in

Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
KEMET
CAP FILM 210UF 10% 500VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess