VOT8125AD

Quick Quote
Part No VOT8125AD
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOCOUPLER 800V DIP-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Vishay Semiconductor Opto Division
Category Isolators Optoisolators Triac, SCR Output Optoisolators
Packaging  Tube
Part Status Active
Output Type Triac
Voltage - Isolation 5000Vrms
Static dV/dt (Min) 1kV/µs
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 400µA (Typ)
Current - DC Forward (If) (Max) 50 mA
Operating Temperature -40°C ~ 110°C
Win Source Part Number WS1304268-VOT8125AD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The VOT8125A consists of a GaAs IRLED optically coupled to a photosensitive TRIAC packaged in a DIP-6 package featuring a high isolation distance on output. The VOT8125A isolates low-voltage logic from 120 VAC, 240 VAC, and 380 VAC lines to control resistive, inductive, or capacitive loads including motors, solenoids, high current thyristors or TRIAC and relays.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $2.7130
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $0.5590
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $4.3260
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 4SMD
Lowest to $3.6520
Sharp Microelectronics
Optocoupler Triac AC-OUT 1-CH 600V 4-Pin Mini-Flat T/R / OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.2940
Sharp Microelectronics
Lowest to $18.6290
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.5110
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.2950
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention