TJA1462ATK/0

Quick Quote
Part No TJA1462ATK/0
Manufacturer NXP
Catalog OEM Souring
Description CAN 8Mbps Standby 5V Automotive AEC-Q100 8-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467274-TJA1462ATK/0
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TJA1462ATK/0 by NXP is an advanced CAN (Controller Area Network) transceiver designed specifically for automotive applications requiring high-speed data communication up to 8 Mbps. This component operates at a voltage of 5V and conforms to the AEC-Q100 standard, ensuring automotive-grade reliability and performance. Packaged in an 8-pin SO configuration, the TJA1462ATK/0 provides an ideal solution for modern vehicles that demand faster and more reliable data exchange between control units. Its standout features include support for CAN FD (Flexible Data-rate), allowing for increased data throughput and more efficient network management, and a standby mode that ensures low power consumption when inactive. As vehicles become more connected and data-driven, components like the TJA1462ATK/0 play a crucial role in facilitating robust communication networks that enhance vehicle safety, efficiency, and comfort, showcasing NXP's commitment to innovation in the automotive sector.

You May Also Be Interested in

Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Renesas Electronics America
Renesas
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.7610 $52.8300
70+ $1.4450 $101.1500
110+ $1.4000 $154.0000
150+ $1.3550 $203.2500
195+ $1.3100 $255.4500
260+ $1.1740 $305.2400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 19,444 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention