NXPJCOP4LFA4

Quick Quote
Part No NXPJCOP4LFA4
Manufacturer NXP
Catalog OEM Souring
Description JCOP Pay 4 EMV SmartMX 3 MicroControllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467155-NXPJCOP4LFA4
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NXPJCOP4LFA4 is a state-of-the-art microcontroller developed under NXP's JCOP Pay 4 EMV line, built upon the revolutionary SmartMX 3 platform. This device is specifically engineered for the secure transactions industry, offering unparalleled security and performance for payment and smart card applications. It integrates advanced features such as high-capacity memory, robust encryption technologies, and high-speed communication interfaces. Designed to meet the stringent requirements of the EMV (Europay, Mastercard, and Visa) standard, the NXPJCOP4LFA4 is ideal for deployment in banking cards, identification cards, and other secure elements requiring critical security measures to safeguard data and personal information. Its deployment in the field represents a significant advancement in the security and efficiency of smart transactions.

You May Also Be Interested in

STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess