MMB0207MC4703FB200

Quick Quote
Part No MMB0207MC4703FB200
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 470K OHM 1% 1W MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1303819-MMB0207MC4703FB200
Manufacturer Vishay
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 470 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Thin Film
Features High Voltage
Package / Case MELF, 0207
Size / Dimension 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

MMA 0204 HV and MMB 0207 HV professional thin film MELF resistors are the perfect choice for most fields of modern professional electronics where reliability and stability are of major concern. The devices' typical applications in the fields of lighting and medical equipment reflect the outstanding level of proven reliability.

You May Also Be Interested in

YAGEO
RES 0.1 OHM 1% 1W 2512
Need more? Email Us
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us
Vishay
SMM0204 25 11K3 0,1% B3
Need more? Email Us
Stackpole Electronics Inc.
RES 33 OHM 5% 1.5W 2512
Lowest to $0.0950
Vishay
RES 15.8K OHM 1% 1/4W MELF 0204
Need more? Email Us
Bourns Inc.
RES SMD 20 OHM 1% 2W 2512
Need more? Email Us
Vishay
SMM0207 50 1K54 1% BS
Lowest to $0.0660
Vishay
RES SMD 2.7 OHM 1% 1W MELF
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3360 $100.8000
465+ $0.3250 $151.1250
635+ $0.3150 $200.0250
825+ $0.3040 $250.8000
1,100+ $0.2730 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention