MBA02040C1621FC100

Part No MBA02040C1621FC100
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 1.62K OHM 0.4W 1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307413-MBA02040C1621FC100
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Cut Tape (CT) Tape & Box (TB)
Part Status Active
Resistance (Ohms) 1.62 kOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.4W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C

Description

MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin film resistors are the general purpose resistor for all fields of professional electronics where reliability and stability is of major concern. Typical applications include industrial, telecommunication, automotive, and medical equipment.

You May Also Be Interested in

Yageo
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 20 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 15 OHM 1W 5% AXIAL / 15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.0480
Yageo
RES 9.76K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 10 OHM 1% 1/2W AXIAL
Need more? Email Us
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
Yageo
RES 44.2K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 110K OHM 1% 1/4W AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention