CAT16-33R0F4LF

Quick Quote
Part No CAT16-33R0F4LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 33 OHM 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306604-CAT16-33R0F4LF
Manufacturer Bourns Inc.
Category Resistors- Resistor Networks, Arrays
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Circuit Type Isolated
Resistance (Ohms) 33
Tolerance ±1%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

You May Also Be Interested in

Vishay
Res Thick Film NET 37.4K Ohm 1% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube
Need more? Email Us
Vishay
Res Thick Film NET 1K Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD Tube
Need more? Email Us
Vishay
Res Thick Film NET 2K Ohm 2% 2W ±100ppm/°C BUS Molded 20-Pin SOGN Gull Wing SMD T/R
Need more? Email Us
Vishay
Res Thick Film NET 100K Ohm 2% 1.2W ±100ppm/C BUS Molded 16-Pin SOIC Gull Wing SMD T/R
Lowest to $0.7540
Vishay
RES ARRAY 2 RES 330K OHM 0606 / 330k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Need more? Email Us
Maxim Integrated
Res NET 30k Ohm 0.1% 7/80W ±35ppm/°C VOLT/D Molded 2.5: 1 Resistance Ratio 3-Pin SMD T/R
Need more? Email Us
Vishay
Vishay Dale. Res Net DIP10KX15 2% .15W@25C
Need more? Email Us
YAGEO
RES ARRAY 4 RES 10K OHM 2012 / 10k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Lowest to $0.2330
ROHM Semiconductor
RES ARRAY 4 RES 22K OHM 1206 / 22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention