MBA02040C2801FC100

Part No MBA02040C2801FC100
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 2.8K OHM 0.4W 1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307414-MBA02040C2801FC100
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 2.8 kOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.4W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C

Description

MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin film resistors are the general purpose resistor for all fields of professional electronics where reliability and stability is of major concern. Typical applications include industrial, telecommunication, automotive, and medical equipment.

You May Also Be Interested in

Yageo
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
Yageo
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1.2K OHM 1W 5% AXIAL
Need more? Email Us
Yageo
RES 680 OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 3.6K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 1.21K OHM 1% 1/4W AXIAL
Lowest to $0.0190
Yageo
RES 4.32K OHM 1% 1/4W AXIAL
Need more? Email Us
Yageo
RES 360 OHM 1% 1/2W AXIAL
Need more? Email Us
Yageo
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention