MBB02070C1103FRP00

Quick Quote
Part No MBB02070C1103FRP00
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 110K OHM 0.6W 1% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307420-MBB02070C1103FRP00
Manufacturer Vishay
Category Resistors-Through Hole Resistors
Packaging Tape & Reel (TR)
Part Status Active
Resistance (Ohms) 110 kOhms
Tolerance (+ or -) ±1%
Power (Watts) 0.6W
Composition Metal Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

MBA/SMA 0204, MBB/SMA 0207, and MBE/SMA 0414 professional leaded thin film resistors are the general purpose resistor for all fields of professional electronics where reliability and stability is of major concern. Typical applications include industrial, telecommunication, automotive, and medical equipment.

You May Also Be Interested in

YAGEO
RES 4.32K OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 5.6K OHM 1% 1/2W AXIAL
Need more? Email Us
YAGEO
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 133K OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 750 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 180 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 499K OHM 1% 1/4W AXIAL
Lowest to $0.0160
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention