F339MX264031MYM5T0

Part No F339MX264031MYM5T0
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 40UF 20% 450VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Tray
Part Status Active
Capacitance 40 µF
Tolerance ±20%
Voltage Rating - AC 310V
Voltage Rating - DC 450V
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Max) 1.969" (50.00mm)
Termination PC Pins
Win Source Part Number WS1306459-F339MX264031MYM5T0

Description

40 µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial

You May Also Be Interested in

WIMA
CAP FILM 2.2UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
Panasonic
CAP FILM 4.7UF 10% 250VDC RADIAL
Lowest to $1.5080
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
EPCOS (TDK)
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $20.8930 $62.6790
6+ $17.1430 $102.8580
10+ $16.6070 $166.0700
13+ $16.0720 $208.9360
17+ $15.5360 $264.1120
22+ $13.9290 $306.4380
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 3,680 pieces
In Stock: 1,840 pieces Factory Stock: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention