BFC237018104

Part No BFC237018104
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 0.1UF 10% 63VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Film Capacitors
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 0.1 µF
Tolerance ±10%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Operating Temperature -55°C ~ 100°C
Mounting Type Through Hole
Size / Dimension 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max) 0.256" (6.50mm)
Win Source Part Number WS1306248-BFC237018104

Description

0.1 µF Film Capacitor 40V 63V Polyester, Metallized Radial

You May Also Be Interested in

Kemet
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Panasonic
CAP FILM 1.8UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
120+ $0.4340 $52.0800
285+ $0.3560 $101.4600
435+ $0.3450 $150.0750
600+ $0.3340 $200.4000
775+ $0.3230 $250.3250
1,040+ $0.2890 $300.5600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,896 pieces
In Stock: 948 pieces Factory Stock: 948 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention