826629-6

Quick Quote
Part No 826629-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 6POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Part Status Active
Fastening Type Push-Pull
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.126" (3.20mm)
Overall Contact Length 0.500" (12.70mm)
Insulation Height 0.110" (2.79mm)
Contact Finish Thickness - Mating 3.90µin (0.099µm)
Insulation Material Polybutylene Terephthalate (PBT)
Operating Temperature -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Win Source Part Number WS1304376-826629-6
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Connector Header Through Hole 6 position 0.100" (2.54mm)

You May Also Be Interested in

TE Connectivity
CONTACT,FEMALE,0.64MM,SN,18-20
Lowest to $0.2120
Wurth Electronics Inc
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN SOCKET 14-20AWG CRIMP TIN
Lowest to $0.2420
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Lowest to $1.6980
TE Connectivity
CONN HDR 2POS 0.25 TIN PCB R/A
Lowest to $1.3190
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 2POS 2MM
Lowest to $0.4710
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL PIN HEADER
Need more? Email Us
Samtec Inc.
CONN SOCKET 120P 0.079 GOLD PCB
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
70+ $0.7480 $52.3600
165+ $0.6140 $101.3100
255+ $0.5950 $151.7250
350+ $0.5760 $201.6000
450+ $0.5560 $250.2000
605+ $0.4990 $301.8950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 4,282 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention