828801-2

Part No 828801-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 6POS 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Packaging  Bulk
Part Status Active
Contact Type Tab
Contact Length - Mating 0.366" (9.30mm)
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.748" (19.00mm)
Contact Shape Rectangular
Features Mounting Flange
Win Source Part Number WS1304757-828801-2

Description

Connector Header Through Hole, Right Angle 6 position 0.197" (5.00mm)

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 48POS 4ROW BRN
Need more? Email Us
TE Connectivity
CONN PLUG HSG 2POS 7.13MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 6POS 2.54MM
Lowest to $1.2820
Wurth Electronics Inc
CONN HEADER SMD 2POS 2MM
Lowest to $0.4710
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL PIN HEADER
Need more? Email Us
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Lowest to $1.6980
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
11+ $4.6270 $50.8970
27+ $3.7960 $102.4920
41+ $3.6780 $150.7980
57+ $3.5590 $202.8630
73+ $3.4400 $251.1200
98+ $3.0850 $302.3300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 590 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention