EZA-DT31AAAJ

Quick Quote
Part No EZA-DT31AAAJ
Manufacturer Panasonic
Catalog Resistors
Description Resistor Networks & Arrays Resistor-Cap Network Chip 4 RC's 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Packaging Cut Tape
Packaging Reel
Product Networks
Termination Style SMD/SMT
Resistor Values 100 Ohms
Tolerance 5 %
Number of Resistors 4 Resistor
Number of Pins 10 Pin
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Package / Case 1206 (3216 Metric)
Length 3.2 mm
Width 1.6 mm
Height 0.65 mm
Operating Temperature Range - 25 C to + 85 C
Type Chip RC Networks
Voltage Rating 12 V
Brand Panasonic
Power Per Element 63 mW
Product Type Resistor Networks & Arrays
Standard Pack Qty 5000
Subcategory Resistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
Thick Film Resistors - SMD 3520 1M 5%
Lowest to $0.0570
TE Connectivity
Thin Film Resistors - SMD RR02 5% R82 AMMO
Need more? Email Us
TE Connectivity
Thin Film Resistors - SMD 430K OHM .1% 25PPM 1/6W
Lowest to $0.3720
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1040
YAGEO
RES SMD 2M OHM 1% 1/4W 1206
Lowest to $0.0080
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.3770
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Lowest to $1.2280
Panasonic
RES SMD 249K OHM 0.1% 1/10W 0603
Lowest to $0.0610
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Lowest to $61.2580
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention