826629-9

Quick Quote
Part No 826629-9
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 9POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Packaging  Bulk
Part Status Active
Contact Type Male Pin
Connector Type Header, Breakaway
Number of Positions Loaded All
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.126" (3.20mm)
Overall Contact Length 0.500" (12.70mm)
Win Source Part Number WS1304372-826629-9
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Connector Header Through Hole 9 position 0.100" (2.54mm)

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 48POS 4ROW BRN
Need more? Email Us
Molex, LLC
CTX-J100 RECEPTACLE TERMINAL(L)
Need more? Email Us
TE Connectivity
CONN SOCKET 14-20AWG CRIMP TIN
Lowest to $0.2420
Amphenol FCI
CONN RCPT 30POS 0.1 GOLD SMD R/A
Need more? Email Us
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
Molex, LLC
CONN SOCKET 18-20AWG CRIMP TIN
Lowest to $0.0510
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Lowest to $1.6980
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN PLUG HSG 16POS 3.00MM
Lowest to $0.5710
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention