1-1670921-1

Quick Quote
Part No 1-1670921-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 5POS, MCON 1.2 - LL CONNECTOR, S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304725-1-1670921-1
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Packaging  Box
Part Status Active
Connector Type Plug
Contact Type Female Socket
Number of Positions 5
Pitch 0.157" (4.00mm)
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Housing for Female Terminals, Wire-to-Wire, 5 Position, .157 in [4 mm] Centerline, Sealable, Black, Wire & Cable, Power, MCON Interconnection System
 

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER VERT 2POS 3MM
Lowest to $0.3730
TE Connectivity
CONN KEYPLUG W/CARRIER
Need more? Email Us
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us
Amphenol FCI
CONN HEADER VERT 2POS 2.54MM
Lowest to $0.1720
Molex, LLC
2.0 W-B SMT ST 2CKT EMBOSSED TP
Lowest to $0.5490
TE Connectivity
MQS 8P PLUG DBL HSG
Lowest to $0.0280
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN RCPT 16POS 0.1 GOLD PCB
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.8800 $56.4000
65+ $1.5420 $100.2300
105+ $1.4940 $156.8700
140+ $1.4460 $202.4400
180+ $1.3980 $251.6400
240+ $1.2530 $300.7200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention