MSM5117400FP-60SJ

Quick Quote
Part No MSM5117400FP-60SJ
Manufacturer OKI/Metcal
Catalog OEM Souring
Description ICs SOJ-24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467320-MSM5117400FP-60SJ
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MSM5117400FP-60SJ is an electronic component manufactured by OKI, falling under the category of 'Component' with the subcategory 'OKI'. This particular part is designed as an Integrated Circuit (IC) packaged in a SOJ-24 format, indicating it has 24 pins in a Small Outline J-leaded package. The MSM5117400FP-60SJ is known for its high reliability and performance, typically used in various digital systems for memory applications due to its efficient design and manufacturing quality. OKI, the manufacturer, is well-regarded in the electronics industry for producing highly reliable and robust components, making the MSM5117400FP-60SJ a preferred choice for designers requiring stable and long-lasting electronic components in their systems.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64