MSM51V16405D-60SJ

Quick Quote
Part No MSM51V16405D-60SJ
Manufacturer OKI/Metcal
Catalog OEM Souring
Description EDO 4MX4-6 4K refresh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467316-MSM51V16405D-60SJ
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MSM51V16405D-60SJ is a dynamic semiconductor component designed by OKI, specifically engineered for memory applications. This component is categorized under EDO (Extended Data-Out) DRAM with a configuration of 4MX4 - 60ns and features a 4K refresh rate. The EDO 4MX4-6 4K refresh specification highlights its ability to deliver faster data access than traditional DRAMs, making it ideal for computers and other digital devices requiring rapid memory retrieval. Manufactured by OKI, a revered name in the electronics sector, this memory chip exemplifies the company’s dedication to producing high-grade semiconductors that enhance the operational efficiency of electronic devices. The MSM51V16405D-60SJ stands out for its reliability and superior performance in demanding memory tasks, representing OKI's commitment to quality and innovation in semiconductor technology.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Microchip Technology
8bit MicroController
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess