TS621E-FL11E

Quick Quote
Part No TS621E-FL11E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 1.5V 2.5MAH COIN 6.8MM / Coin, 6.8mm 1.5 V Lithium Battery Rechargeable (Secondary) 2.5mAH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series TS621E
Package Tray
Battery Chemistry Lithium
Battery Cell Size Coin, 6.8mm
Voltage - Rated 1.5 V
Capacity 2.5mAH
Size / Dimension 0.27" Dia x 0.08" H (6.8mm x 2.1mm)
Termination Style SMD (SMT) Tab
Discharge Rate 15µA
Standard Charge Current 15µA
Weight 0.22 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 1349342-TS621E-FL11E
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TS621E series rechargeable lithium battery is a reliable and long-lasting power source for a variety of electronic devices. The Win Source Part Number for this product is 1349342-TS621E-FL11E.

  • Rated Voltage: 1.5 V
  • Capacity: 2.5mAH
  • Battery Cell Size: Coin, 6.8mm
  • Discharge Rate: 15µA
  • Standard Charge Current: 15µA
  • Charge Time: Standard
  • Termination Style: SMD (SMT) Tab
  • Package: Tray
  • Size/Dimension: 0.27" Dia x 0.08" H (6.8mm x 2.1mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8507.60.0020
  • Manufacturer: Seiko Instruments

You May Also Be Interested in

Panasonic
BATT LITH 3V 50MAH COIN 23.0MM / Lithium Battery Coin 3V 50mAh Rechargeable Surface Mount
Lowest to $2.3290
Cymbet Corporation
BATTERY THIN FILM 3.3V 50UAH
Need more? Email Us
B B Battery
BATTERY LEAD ACID 12V 20AH
Need more? Email Us
SII Semiconductor Corporation
BATT LITH 3V 300UAH COIN 4.8MM
Lowest to $6.7380
Panasonic
BATTERY LITH 3V 7MAH COIN 12.5MM
Lowest to $6.5950
Cymbet Corporation
BATTERY THIN FILM 3.3V 50UAH / Integrated Power Management to 20-Pin DFN EP Tube
Need more? Email Us
Panasonic
BATTERY NICAD 1.2V 1.8AH SC / Nickel Battery Cylindrical 1.2V 1.8Ah SC Rechargeable
Lowest to $29.0220
Panasonic
BATTERY LEAD ACID 12V 20W / 12 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W
Need more? Email Us
Panasonic
Lithium Battery Rechargeable (Secondary) 3V 17mAh Coin, 12.5mm
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $8.4790 $50.8740
15+ $6.9570 $104.3550
23+ $6.7400 $155.0200
31+ $6.5220 $202.1820
40+ $6.3050 $252.2000
54+ $5.6530 $305.2620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention