ML-1220/F1AN

Quick Quote
Part No ML-1220/F1AN
Manufacturer Panasonic
Catalog Batteries Rechargeable (Secondary)
Description Lithium Battery Rechargeable (Secondary) 3V 17mAh Coin, 12.5mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products
Family Batteries Rechargeable (Secondary)
Manufacturer Panasonic
Series ML1220
Part Status Active
Battery Chemistry Lithium
Battery Cell Size Coin, 12.5mm
Voltage - Rated 3V
Capacity 17mAh
Size / Dimension 0.49" Dia x 0.08" H (12.5mm x 2.0mm)
Termination Style SMD (SMT) Tab
Discharge Rate 30μA
Standard Charge Current 1.2mA
Weight 0.8g
Shipping Info Due to possible restrictions, a change in ship method may be required.
Max Air Shipment Qty 1500
Win Source Part Number 003650-ML-1220/F1AN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Panasonic ML1220 is a rechargeable lithium coin cell battery with a capacity of 17mAh and a rated voltage of 3V.

  • Capacity: 17mAh
  • Rated Voltage: 3V
  • Discharge Rate: 30μA
  • Standard Charge Current: 1.2mA
  • Termination Style: SMD (SMT) tab
  • Diameter: 0.49 inches
  • Height: 0.08 inches
  • Weight: 0.8g

You May Also Be Interested in

Panasonic
BATTERY LEAD ACID 12V 28AH / Lead Acid Battery Rectangular 12V 28Ah Rechargeable
Need more? Email Us
B B Battery
BATTERY LEAD ACID 12V 20AH
Need more? Email Us
SII Semiconductor Corporation
BATT LITH 3V 5.5MAH COIN 6.8MM
Lowest to $0.3500
FDK America, Inc.
BATT LITH 3V 5.8MAH COIN 6.8MM / Lithium Battery Coin 3V 5.8mAh Rechargeable
Lowest to $0.3620
Cymbet Corporation
BATTERY THIN FILM 3.3V 50UAH
Need more? Email Us
Omron
BATTERY LITHIUM 3V 1.7AH
Lowest to $2948.3140
SII Semiconductor Corporation
BATT LITH 3V 5.5MAH COIN 6.8MM
Lowest to $0.4340
SII Semiconductor Corporation
BATT LITH 3V 3.4MAH COIN 6.8MM
Lowest to $0.3770
SII Semiconductor Corporation
BATT LITH 3V 300UAH COIN 4.8MM
Lowest to $6.7380
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention