MCR10EZPJ101

Part No MCR10EZPJ101
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 100 OHM 5% 1/8W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1303942-MCR10EZPJ101
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Package / Case 0805 (2012 Metric)
Operating Temperature -55°C ~ 155°C
Temperature Coefficient ±200ppm/°C
Composition Thick Film
Tolerance ±5%
Resistance 100 Ohms
Category Resistors Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Alternative Parts
(Cross-Reference)
Cross
Features Automotive AEC-Q200

Description

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

You May Also Be Interested in

Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570
Vishay
RES 15.4K OHM 1% 1/4W MELF 0204
Need more? Email Us
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us
Vishay
RES 51 OHM 1% 2/5W MELF 0204
Lowest to $0.1170
Yageo
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
TE Connectivity
RES SMD 1.5 OHM 5% 3W 4122
Lowest to $0.7540
Vishay
RES SMD 2.7 OHM 1% 1W MELF
Need more? Email Us
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Bourns Inc.
RES SMD 20 OHM 1% 2W 2512
Need more? Email Us

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8,335+ $0.0060 $50.0100
20,000+ $0.0050 $100.0000
30,000+ $0.0050 $150.0000
40,000+ $0.0050 $200.0000
50,000+ $0.0050 $250.0000
75,000+ $0.0040 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 13,118 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention