MCR50JZHJ1R8

Part No MCR50JZHJ1R8
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 1.8 OHM 5% 1/2W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Rohm Semiconductor
Resistance 1.8 Ohms
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Temperature Coefficient 150/ +850ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 2010 (5025 Metric)
Supplier Device Package 2010
Ratings AEC-Q200
Size / Dimension 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number WS1303985-MCR50JZHJ1R8
Features Automotive AEC-Q200
Category Resistors Chip Resistor - Surface Mount

Description

1.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

You May Also Be Interested in

Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570
Bourns Inc.
RES 0.1 OHM 1% 2W 2512
Lowest to $0.3770
Susumu
RES SMD 49.9K OHM 0.5% 1W 1206
Need more? Email Us
TE Connectivity
RES SMD 100 OHM 5% 3W 4122
Lowest to $0.3770
Vishay
RES 390 OHM 1% 1/4W MELF 0204
Lowest to $0.0660
Ohmite
RES 0.005 OHM 1W 1206 WIDE
Need more? Email Us
Vishay
SMM0204 25 619R 0,1% B3
Need more? Email Us
Vishay
RES 15.8K OHM 1% 1/4W MELF 0204
Need more? Email Us
Ohmite
RES 0.12 OHM 1% 1/4W 0805
Need more? Email Us

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
615+ $0.1630 $100.2450
950+ $0.1580 $150.1000
1,310+ $0.1530 $200.4300
1,690+ $0.1480 $250.1200
2,275+ $0.1320 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 4,001 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention