2SD1664T100R

Quick Quote
Part No 2SD1664T100R
Manufacturer ROHM Semiconductor
Catalog Transistors
Description Bipolar Transistors - BJT NPN 32V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Mounting Style SMD/SMT
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 32 V
Collector- Base Voltage VCBO 40 V
Emitter- Base Voltage VEBO 5 V
Maximum DC Collector Current 1 A
Pd - Power Dissipation 500 mW
Gain Bandwidth Product fT 150 MHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Reel
DC Current Gain hFE Max 390
Height 1.5 mm
Length 4.5 mm
Technology Si
Width 2.5 mm
Brand ROHM Semiconductor
Continuous Collector Current 1 A
DC Collector/Base Gain hfe Min 82
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention